EN
  • EN
  • DE

PI74FCT163244CAX

Part No PI74FCT163244CAX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275080-PI74FCT163244CAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT163244CAX CAD Model

Description

The PI74FCT163244CAX is a 16-Bit Buffer/Line Driver with 3-STATE Outputs, manufactured by Pericom Semiconductor. It is designed to provide high-speed signal buffering and driving capabilities, making it suitable for various applications involving bus systems and data transmission lines. The 3-STATE outputs enable efficient bus management and prevent contention, ensuring data integrity.

Applications

  • Memory Address Driving
  • Clock Distribution
  • Bus Buffering
  • Line Driving
  • Data Isolation

Features

  • 16-Bit Buffer/Line Driver: Suitable for wide data buses.
  • 3-STATE Outputs: Allows for bus isolation and prevents signal contention.
  • High-Speed Operation: Ensures fast propagation delays for improved system performance.
  • Low Ground Bounce: Minimizes noise and improves signal integrity.
  • TTL Compatible Inputs: Simplifies interfacing with TTL logic devices.
  • Low Power Consumption: Reduces energy usage and heat dissipation.

Benefits

  • Increased System Throughput: High-speed performance minimizes data processing time.
  • Reduced Noise: Low ground bounce minimizes signal distortion.
  • Simplified System Design: TTL compatible inputs streamline integration.
  • Enhanced System Flexibility: 3-STATE outputs offer versatility in bus configurations.
  • Reduced Power Consumption: Low-power design helps conserve energy.
  • Improved Signal Reliability: Provides strong drive capability for robust signal transmission.

Additional Details

The PI74FCT163244CAX typically operates within a voltage range of 4.5V to 5.5V. It is commonly available in TSSOP packages, which facilitate efficient board layout. The device is designed with minimal propagation delays to ensure compatibility with high-speed synchronous and asynchronous systems. The 3-STATE outputs allow multiple devices to share a common bus without encountering signal conflicts. Typical applications for this buffer/line driver include memory address driving, clock distribution networks, and general bus buffering. Its design is optimized to minimize signal reflection and crosstalk, thereby enhancing overall system reliability. The low power consumption makes it a suitable choice for applications where energy efficiency is a key concern. This device adheres to industry standards for signal integrity and electromagnetic compatibility.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess