EN
  • EN
  • DE

PI74FCT2245TS

Part No PI74FCT2245TS
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Description Fast CMOS Octal Bidirectional Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275109-PI74FCT2245TS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT2245TS CAD Model

Description

The PI74FCT2245TS is an octal transceiver from Pericom Semiconductor. It is designed for high-speed, bidirectional data transfer in a variety of digital systems. This device is part of the FCT (Fast CMOS Technology) family, which means it offers a good balance of speed and low power consumption.

Applications

  • Memory Interface: Connecting memory modules to a processor.
  • Data Buffering: Temporarily storing data in communication systems.
  • Bus Transceiver: Facilitating data transfer between different buses with varying voltage levels or impedance.
  • Digital Logic Systems: Implementing logic functions in digital circuits.
  • Industrial Control Systems: Used in data acquisition and control applications.

Features

  • High-Speed Operation: Delivers fast data transfer rates due to its FCT architecture.
  • Bidirectional Data Flow: Allows data transmission in both directions.
  • Octal Configuration: Handles 8 bits of data simultaneously.
  • Low Power Consumption: Minimizes power usage, contributing to energy efficiency.
  • TTL Compatible Inputs: Interfaces seamlessly with TTL logic levels.
  • 3-State Outputs: Provides high impedance state for bus isolation.
  • Operating Voltage: Typically operates at 5V.
  • Package Type: Available in various package options (e.g., SOIC, TSSOP) for different mounting requirements.

Benefits

  • Improved System Performance: High-speed operation reduces delays in data transfer.
  • Versatile Application: Suitable for a wide range of applications due to its bidirectional capability and octal configuration.
  • Reduced Power Consumption: Low power consumption leads to energy savings and reduced heat generation.
  • Easy Integration: TTL compatible inputs simplify interfacing with existing logic circuits.
  • Flexible Design: 3-state outputs allow for flexible bus management and isolation.
  • Compact Size: Availability in various package options allows for space-saving designs.

Additional Details

The PI74FCT2245TS octal transceiver features a direction control input (DIR) that determines the direction of data flow. An output enable input (OE) controls whether the outputs are enabled or in a high-impedance state. This allows for flexible control of the transceiver's operation. The device is designed to minimize propagation delay, skew, and ground bounce for optimal performance in high-speed systems. The FCT family uses advanced CMOS technology to achieve its performance and low power characteristics. The specific operating temperature range and other electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess