EN
  • EN
  • DE

PI90LV180WE

Part No PI90LV180WE
Manufacturer Pericom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0539+
Reference case SOP14
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
RoHS State Request Verification
Win Source Part Number 719920-PI90LV180WE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI90LV180WE CAD Model

Description

The Pericom (now Diodes Incorporated) PI90LV180WE is a 1:8 LVDS fanout buffer designed for high-speed data distribution. It accepts a single LVDS input and replicates it to eight LVDS outputs with minimal skew and jitter. This device is ideal for distributing clock signals or data signals in high-performance systems where signal integrity is critical.

Applications:

  • Clock Distribution: Distributing clock signals in servers, networking equipment, and high-speed data acquisition systems.
  • Data Distribution: Fanout of data signals in backplanes, routers, and switches.
  • High-Speed Interconnects: Signal buffering in high-speed communication links.
  • ATE (Automated Test Equipment): Distributing test signals in testing and measurement equipment.
  • Medical Imaging: Signal distribution in medical imaging systems.

Features:

  • 1:8 LVDS Fanout Buffer: Distributes a single LVDS input to eight LVDS outputs.
  • Low Skew: Minimizes timing differences between output signals.
  • Low Jitter: Reduces noise and timing uncertainty in output signals.
  • High Speed: Supports data rates up to several Gbps.
  • Low Power Consumption: Efficient power usage for reduced heat dissipation.
  • Wide Supply Voltage Range: Flexible power supply options.
  • Small Package: Compact size for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Minimizes signal degradation in high-speed systems.
  • Increased System Performance: Enables faster data rates and more reliable operation.
  • Reduced Design Complexity: Simplifies clock and data distribution networks.
  • Lower Power Consumption: Reduces overall system power consumption.
  • Space Savings: Compact package allows for smaller board designs.

Additional Details:

The PI90LV180WE is typically available in a small outline package such as a TSSOP or QFN. It operates from a supply voltage of typically 3.3V or 2.5V. The LVDS outputs are designed to drive 100-ohm transmission lines. The device includes features such as output enable control and power-down mode. The operating temperature range is typically between -40°C and +85°C. It supports various LVDS standards, including ANSI TIA/EIA-644. The propagation delay is typically in the picosecond range, ensuring minimal impact on signal timing.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess