EN
  • EN
  • DE

PT7A7531P

Part No PT7A7531P
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283267-PT7A7531P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7A7531P CAD Model

Description

The PT7A7531P is a power management integrated circuit (PMIC) designed and manufactured by Pericom Semiconductor (now Diodes Incorporated). This PMIC is intended for use in a variety of applications that require efficient power management and regulation, such as portable devices, embedded systems, and consumer electronics. It integrates multiple functions, including step-down converters and LDO regulators, to provide optimized power delivery for different system components.

Applications

  • Portable Electronics: Smartphones, tablets, portable media players, and handheld gaming devices.
  • Embedded Systems: Industrial control systems, IoT (Internet of Things) devices, and automation equipment.
  • Consumer Electronics: Set-top boxes, digital cameras, and portable audio devices.
  • Battery-Powered Devices: Devices that require long battery life and efficient power usage.
  • Power Management Systems: Systems requiring regulated power distribution.

Features

  • Integrated Buck Converters: High-efficiency step-down DC-DC converters for voltage regulation.
  • Low Dropout Regulators (LDOs): Provides stable and clean voltage rails for sensitive analog and digital circuits.
  • Wide Input Voltage Range: Accommodates various power sources, including batteries and AC adapters.
  • Programmable Output Voltages: Allows for flexible configuration to meet specific application needs.
  • Overvoltage Protection (OVP): Protects the connected circuits from damage due to voltage spikes.
  • Overcurrent Protection (OCP): Prevents excessive current flow, safeguarding the PMIC and connected devices.
  • Thermal Shutdown Protection (OTP): Automatically shuts down the device to prevent damage from overheating.
  • Enable/Disable Control: Offers a convenient method for controlling the power output.
  • Compact Package: Saves space on the printed circuit board (PCB).

Benefits

  • Improved Efficiency: High-efficiency converters minimize power loss and extend battery life.
  • Stable Voltage Regulation: Provides consistent and reliable power to critical components.
  • Enhanced Protection: Integrated protection features prevent damage from electrical faults.
  • Flexible Configuration: Programmable outputs allow for customized power delivery.
  • Reduced Board Space: Compact package enables smaller and more efficient designs.
  • Simplified Design: Integration of multiple functions reduces the need for external components.

Additional Details

The PT7A7531P is designed to operate within a specified input voltage range, making it compatible with various battery chemistries and power adapter outputs. The output voltages can be adjusted to suit the requirements of different system components. The switching frequency of the buck converters is optimized to balance efficiency and noise performance. The device is typically available in a small surface-mount package for easy integration. Consult the product datasheet for detailed specifications, including input voltage range, output voltage accuracy, switching frequency, and thermal characteristics. Proper thermal management is important for ensuring optimal performance and reliability, especially under high load conditions. This PMIC is ideal for applications where power efficiency, protection, and flexibility are critical design considerations.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess