The PL611-01-B96TC-R is a clock generator IC produced by PhaseLink Corporation, designed to provide stable and precise clock signals essential for the reliable operation of numerous electronic devices. It belongs to the PL611 series, a line known for its dependable timing solutions.
Applications
- Networking equipment like routers and switches
- Desktop and server motherboards
- Graphics processing units (GPUs)
- Consumer electronics such as media players and set-top boxes
- Industrial control and automation systems
Features
- Generates multiple clock frequencies from a single reference
- Low phase noise and jitter for cleaner signals
- Precise frequency synthesis capabilities
- Supports a variety of output formats including LVCMOS
- Integrated loop filter components to reduce external parts
- Compact package size to save board space
- Operating Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
Benefits
- Improves system performance through stable and accurate clocks
- Reduces electromagnetic interference (EMI) with low jitter
- Simplifies design by integrating key components
- Lowers overall system cost due to reduced component count
- Increases system reliability through dependable timing
Additional Details
The PL611-01-B96TC-R clock generator utilizes a Phase-Locked Loop (PLL) to generate output frequencies from a reference clock. The inclusion of integrated loop filter components minimizes the need for external parts, streamlining the PCB layout. Its design focuses on minimizing phase noise and jitter, critical for high-speed digital environments. Specific details about output frequencies, jitter characteristics, and power consumption can be found in the official PhaseLink Corporation datasheet for this product.
Typically used as a surface mount component. Consult the datasheet for specific instructions before use.