The PL611-01-E77TC-R is a clock generator IC developed by PhaseLink Corporation. It's engineered to provide stable and accurate clock signals, which are essential for the proper functioning of a wide range of electronic systems. As part of the PL611 series, it emphasizes reliability and performance in timing applications.
Applications
- Networking devices, including switches, routers, and network interface cards (NICs)
- Computer motherboards for desktops and servers
- Graphics cards and other add-in cards
- Consumer electronics such as set-top boxes, media players, and gaming consoles
- Industrial control systems and automation equipment
Features
- Generates multiple clock frequencies from a single reference input
- Low phase noise and jitter characteristics for signal integrity
- Precise frequency synthesis capabilities for accurate clock generation
- Supports various output formats, including LVCMOS, LVPECL, and HCSL
- Integrated loop filter components to minimize external components
- Small form factor package for space-constrained applications
- Operating Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
Benefits
- Improved system performance due to stable and accurate clock signals
- Reduced electromagnetic interference (EMI) due to low jitter
- Simplified system design with integrated components
- Lower overall system cost due to reduced component count
- Enhanced reliability and stability in timing applications
Additional Details
The PL611-01-E77TC-R clock generator leverages a phase-locked loop (PLL) to create desired output frequencies from a reference clock signal. Its integrated loop filter components lessen the necessity for external components, which simplifies the layout of the PCB. This device is designed to minimize phase noise and jitter, which are crucial for high-speed digital systems. Detailed specifications regarding the exact output frequencies, jitter performance, and power consumption are available in the PhaseLink Corporation datasheet for this product.
It is commonly a surface mount component. Always review the manufacturer documentation before use.