EN
  • EN
  • DE

PLL602-03OC-R

Part No PLL602-03OC-R
Manufacturer PhaseLink Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PhaseLink Corporation
Win Source Part Number 277492-PLL602-03OC-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLL602-03OC-R CAD Model

Description

The PLL602-03OC-R is a clock generator integrated circuit manufactured by PhaseLink Corporation, designed to provide precise and stable clock signals. It utilizes Phase-Locked Loop (PLL) technology to synthesize various output frequencies from a reference input clock. The '-03OC' likely denotes a specific frequency configuration and output characteristics, while '-R' usually signifies tape and reel packaging for automated assembly. A datasheet is required for definitive specifics.

Applications:

  • Optical networking: Used in optical transceivers and line cards.
  • High-speed data communication: Provides clocking for serial protocols like Serial ATA (SATA) and PCI Express (PCIe).
  • Server and workstation motherboards: Generates clock signals for various components.
  • Test and measurement equipment: Used in signal generators and frequency counters.
  • Industrial control systems: Provides precise timing for industrial automation applications.

Features:

  • Low jitter clock generation: Minimizes timing errors in high-speed data transfer.
  • Multiple output frequencies: Can generate multiple clock signals simultaneously.
  • Programmable output dividers: Allows for flexible frequency selection.
  • Integrated loop filter: Reduces external component count.
  • Small package footprint: Saves board space.

Benefits:

  • Improved signal integrity: Low jitter reduces bit error rates in high-speed communication.
  • Reduced component count: Integrated features minimize the need for external components.
  • Simplified board layout: Small package and integrated features ease board design.
  • Increased system reliability: Stable clock signals ensure reliable system operation.
  • Lower power consumption: Optimized design minimizes power dissipation.

The PLL602-03OC-R typically requires an external crystal or oscillator to provide a stable reference clock. The PLL then multiplies and divides this reference frequency to generate the desired output frequencies. The specific output frequencies and signal types (e.g., LVPECL, LVDS, CMOS) are determined by the internal configuration of the chip and specified in the datasheet. Proper power supply filtering and decoupling are essential for minimizing noise and ensuring stable operation. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess