EN
  • EN
  • DE

PLL611-358SC-L-A4

Part No PLL611-358SC-L-A4
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833924-PLL611-358SC-L-A4
Ultra Librarian 3D Model Ultra Librarian PLL611-358SC-L-A4 CAD Model

Description

The PLL611-358SC-L-A4 is a high-performance clock generator and jitter attenuator from PhaseLink Corporation. It's a member of the PLL611 series, designed to deliver precise and stable clock signals for a wide range of applications.

Applications:

  • High-Speed Communication Systems: Including SONET/SDH and Ethernet, where precise timing is critical.
  • Data Centers: For clock synchronization in servers, storage devices, and networking equipment.
  • Broadcast Video Equipment: Used in professional video production and distribution systems.
  • Test and Measurement Instruments: Provides stable and accurate clocks for signal generators and analyzers.
  • Aerospace and Defense Applications: In radar systems, communication equipment, and other critical applications.

Features:

  • Ultra-Low Jitter: Minimizes timing errors, ensuring high data integrity.
  • Clock Multiplication: Generates higher frequencies from a lower-frequency reference clock.
  • Jitter Attenuation: Reduces jitter present on the input clock signal.
  • Programmable Output Frequency: Allows for flexible selection of output frequencies.
  • Small Form Factor: Enables integration into compact electronic designs.

Benefits:

  • Improved System Performance: Precise clock signals enhance the performance and reliability of the overall system.
  • Reduced Bit Error Rate (BER): Low jitter minimizes the probability of bit errors in high-speed data transmission.
  • Enhanced Signal Integrity: Low jitter contributes to improved signal integrity in data paths.
  • Simplified Clock Distribution: Clock multiplication simplifies clock distribution.
  • Increased Design Flexibility: Programmable output frequencies offer greater design flexibility.

The PLL611-358SC-L-A4 typically operates on a 3.3V power supply and is designed to function over a wide temperature range. The device incorporates advanced PLL technology to achieve ultra-low jitter performance. The '358SC' component of the identifier likely designates a specific frequency range or configuration for the clock generator. The 'L' likely means a lower power version of the part, while A4 is a revision or build specifier. For specific frequency details, jitter specifications, and operating temperature ranges, refer to the official PhaseLink datasheet.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess