EN
  • EN
  • DE
  • IT

1963421

Part No 1963421
Manufacturer Phoenix Contact
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 2POS 90DEG 2.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Phoenix Contact
Series MICRO-COMBICON MC
Package Bulk
Product Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.098" (2.50mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Type Through Hole
Current - IEC 4A
Voltage - IEC 160 V
Current - UL 4 A
Voltage - UL 125 V
Color Black
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA), Nylon
Insulation Height 0.319" (8.10mm)
Standard Package 50 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854272-1963421
Ultra Librarian 3D Model Ultra Librarian 1963421 CAD Model

Description

The 854272-1963421 is a terminal block header from the MICRO-COMBICON MC series.

  • Series: MICRO-COMBICON MC
  • Design: Shrouded
  • Contact Gender: Male Pins
  • Positions per Level: Two
  • Pitch: 0.098" (2.50mm)
  • Orientation: Right Angle Header
  • Current Rating (IEC): 4A
  • Voltage Rating (IEC): 160V
  • Manufacturer: Phoenix Contact
  • Material: Polyamide (PA), Nylon
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 6POS 45DEG 5.08MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) 45° Through Hole
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 4POS 45DEG 5.08MM / 4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) 45° Through Hole
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK PLUG 17POS 7.62MM
Need more? Email Us
Amphenol Anytek
TERM BLOCK HDR 3POS 90DEG 7.62MM
Need more? Email Us
WAGO Corporation
THT MALE HEADER; 1.0 X 1.0 MM SO
Lowest to $0.5015
Amphenol PCD
TERM BLOCK PLUG 14POS STR 3.81MM / Conn Terminal Block F 14 POS 3.81mm Screw RA Cable Mount 12A
Need more? Email Us
Amphenol PCD
TERM BLOCK HDR 12POS VERT 3.81MM / Conn Wire to Board HDR 12 POS 3.81mm Solder ST Thru-Hole
Need more? Email Us
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; ANGLED;
Need more? Email Us
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; ANGLED;
Lowest to $86.4287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess