EN
  • EN
  • DE

2902647

Part No 2902647
Manufacturer Phoenix Contact
Catalog Relays Accessories
Description RIF-T3-24UC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Module, LED and/or Protection
For Use With/Related Products RIF Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550850-2902647
Ultra Librarian 3D Model Ultra Librarian 2902647 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, RC C
Need more? Email Us
Phoenix Contact
RIF-RH-2
Need more? Email Us
Siemens
SURGE SUPPRESR S00 W LED AC 24-4
Need more? Email Us
Phoenix Contact
DIN ADAPTER 14POS ML HEADER
Need more? Email Us
Sensata-Crydom
COPPER LUG TERMINAL 4-3/0 AWG
Need more? Email Us
Phoenix Contact
RIF-RC-12-24 UC
Need more? Email Us
Schneider Electric
RELAY LATCH ATTACHMENT 120VAC NE
Need more? Email Us
Schneider Electric
SCREW CLAMP BASE 12A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess