EN
  • EN
  • DE

RAD-ISM-2400-ANT-OMNI-6-0

Part No RAD-ISM-2400-ANT-OMNI-6-0
Manufacturer Phoenix Contact
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 995859-RAD-ISM-2400-ANT-OMNI-6-0
Categories OEM Parts(O-R)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RAD-ISM-2400-ANT-OMNI-6-0 CAD Model

Description

The RAD-ISM-2400-ANT-OMNI-6-0 is an omnidirectional antenna manufactured by Phoenix Contact. It is designed for use in the 2.4 GHz ISM (Industrial, Scientific, and Medical) band and is commonly used with wireless communication systems such as WLAN, Bluetooth, and Zigbee. This antenna provides a broad coverage pattern, making it suitable for applications where signals need to be transmitted and received in all directions.

Applications

  • Industrial automation: Wireless sensor networks, remote monitoring systems, and machine-to-machine (M2M) communication.
  • Building automation: Wireless lighting control, HVAC systems, and security systems.
  • Smart grids: Wireless meter reading, distribution automation, and smart home applications.
  • Transportation systems: Wireless communication for trains, buses, and traffic management systems.
  • Wireless internet access: WLAN access points, wireless bridges, and outdoor Wi-Fi networks.

Features

  • Omnidirectional radiation pattern: Provides 360-degree coverage.
  • 2.4 GHz ISM band operation: Compatible with WLAN, Bluetooth, Zigbee, and other wireless technologies using this band.
  • 6 dBi gain: Enhances signal strength and range.
  • Robust construction: Designed for outdoor use and resistance to environmental factors.
  • N-type connector: Provides a secure and reliable connection to wireless devices.

Benefits

  • Extended range: Higher gain increases the distance over which wireless signals can be transmitted and received.
  • Improved signal quality: Enhanced signal strength reduces interference and improves data transmission reliability.
  • Flexible deployment: Omnidirectional coverage eliminates the need for precise antenna alignment.
  • Durable performance: Robust construction ensures long-term operation in harsh environments.
  • Easy installation: N-type connector allows for quick and easy connection to wireless devices.

Additional Details

The RAD-ISM-2400-ANT-OMNI-6-0 antenna typically features a weatherproof enclosure to protect it from rain, snow, and other environmental elements. Its operating temperature range allows it to function reliably in both hot and cold climates. The antenna's VSWR (Voltage Standing Wave Ratio) is typically specified to ensure efficient signal transmission and minimize signal loss. The mechanical dimensions and mounting options are also important considerations for proper installation. Phoenix Contact provides detailed datasheets with comprehensive specifications, including radiation patterns, impedance matching information, and environmental testing data. These datasheets are essential for engineers and installers to ensure optimal performance of the antenna in specific applications. Proper grounding and surge protection are also recommended to protect the antenna and connected wireless devices from electrical damage.

The antenna is often constructed with UV-resistant materials to prevent degradation from prolonged exposure to sunlight. Its compact size and lightweight design facilitate easy installation on poles, walls, or other structures. The N-type connector provides a secure and weather-resistant connection, minimizing the risk of signal loss due to corrosion or vibration. Proper cable selection and installation practices are also critical for maintaining the antenna's performance and reliability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
World Produts Inc.
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess