EN
  • EN
  • DE

PAP7601QN

Part No PAP7601QN
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1185012-PAP7601QN
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAP7601QN CAD Model

Description

The PAP7601QN is an optical mouse sensor manufactured by Pixart Imaging Inc. This sensor is designed to detect motion and translate it into digital signals, enabling precise cursor control in computer mice. It is a key component in various types of mice, including wired and wireless models, and is known for its accuracy and reliability.

Applications:

  • Wired Mice: Used in standard wired mice for desktop and laptop computers.
  • Wireless Mice: Employed in wireless mice that communicate with computers via radio frequency (RF) or Bluetooth.
  • Gaming Mice: Integrated into gaming mice, which require high precision and responsiveness.
  • Ergonomic Mice: Utilized in ergonomic mice designed for comfortable and prolonged use.
  • Trackball Mice: Found in trackball mice where the cursor is controlled by a rolling ball.

Features:

  • High Resolution: Offers high resolution for precise cursor control and accurate tracking.
  • Optical Sensing Technology: Uses optical technology to detect motion on various surfaces.
  • Low Power Consumption: Designed to operate with minimal power, extending battery life in wireless mice.
  • Compact Design: Available in a small package for easy integration into mouse designs.
  • Surface Compatibility: Compatible with a wide range of surfaces, including wood, plastic, and cloth.

Benefits:

  • Precise Cursor Control: Ensures accurate and responsive cursor movement for enhanced user experience.
  • Reliable Tracking: Provides consistent and reliable tracking on various surfaces.
  • Extended Battery Life: Minimizes power consumption, prolonging battery life in wireless mice.
  • Easy Integration: Simplifies mouse design with its compact size and standard interface.
  • Versatile Application: Suitable for a wide range of mouse types and applications.

Additional Details:

The PAP7601QN is typically characterized by its resolution (DPI), tracking speed, and power consumption. It is commonly used in applications where precise cursor control and reliable tracking are essential. The sensor's performance is optimized for various surface types. Detailed technical specifications, including resolution settings and power management features, are available in the product datasheet.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us
PLX
Need more? Email Us
NANYA
Need more? Email Us
QSI
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 629 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess