EN
  • EN
  • DE

PEX8516-BA25BES

Part No PEX8516-BA25BES
Manufacturer PLX
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218083-PEX8516-BA25BES
Categories Custom Parts
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8516-BA25BES CAD Model

Description

The PEX8516-BA25BES is a high-performance PCI Express (PCIe) switch manufactured by PLX Technology, now Broadcom. This switch is designed to provide flexible and scalable PCIe connectivity in a variety of applications, including servers, storage systems, and embedded platforms. It supports PCIe Gen2 and offers advanced features for performance optimization and data integrity.

Applications

  • Servers
  • Storage systems (RAID controllers, SSD arrays)
  • Embedded systems
  • Networking equipment
  • Industrial PCs

Features

  • 16 lanes of PCIe Gen2 (5.0 GT/s)
  • Supports up to 4 ports
  • Non-transparent bridging (NTB) support
  • Advanced error reporting and handling
  • Integrated DMA engine
  • Low latency

Benefits

  • Enables high-bandwidth data transfer between multiple devices.
  • Provides flexible PCIe connectivity options.
  • Allows for redundant system designs and data mirroring.
  • Improves system reliability and availability.
  • Reduces CPU overhead for data transfers.
  • Minimizes delays in data processing.

Additional Details

The PEX8516-BA25BES PCIe switch is designed to meet the demanding requirements of high-performance computing and storage applications. It features a sophisticated architecture that optimizes data flow and minimizes latency. The integrated DMA engine allows for efficient data transfers without significant CPU intervention. Key specifications include power consumption, operating temperature range, and package type. The switch also supports advanced features such as hot-plug and hot-swap, allowing for easy system maintenance and upgrades. It is typically configured and managed through software APIs, providing a flexible and customizable solution for PCIe connectivity.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
PLX
Need more? Email Us
NANYA
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess