EN
  • EN
  • DE

PM25LD040C-100SCE

Part No PM25LD040C-100SCE
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277652-PM25LD040C-100SCE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LD040C-100SCE CAD Model

Description

The PM25LD040C-100SCE is a 4 Mbit, 3V Serial Flash memory device manufactured by PMC-Sierra. This device utilizes a standard Serial Peripheral Interface (SPI) for efficient and reliable data storage. It is designed for applications requiring non-volatile storage of configuration data, code, and other critical information.

Applications

  • Storage of configuration data in networking equipment
  • Firmware storage for embedded systems
  • Data logging in industrial control systems
  • Boot code storage in microcontrollers
  • Storage of user settings in consumer electronics

Features

  • 4 Mbit (512 K x 8) memory organization
  • Standard SPI interface: Supports modes 0 and 3
  • Single 3V supply voltage operation (2.7V to 3.6V)
  • High performance: Up to 100 MHz clock frequency
  • Low power consumption: Active and Standby modes
  • Sector Erase (4KB), Block Erase (32KB, 64KB) and Chip Erase operations
  • Page Program (256 Bytes)
  • Write Protection: Hardware write protection via WP pin
  • Data Retention: More than 20 years
  • Endurance: Minimum 100,000 Program/Erase Cycles
  • Industrial temperature range: -40°C to +85°C
  • Small package options: SOIC, VSOP, WSON

Benefits

  • Reliable data storage: Non-volatile memory ensures data retention even when power is lost.
  • High performance: Fast clock frequency enables quick data access and transfer.
  • Low power consumption: Optimized for battery-powered and energy-sensitive applications.
  • Flexible erase options: Sector, Block, and Chip Erase provide flexibility in data management.
  • Robust write protection: Hardware write protection prevents accidental data corruption.
  • Long lifespan: High endurance and data retention ensure long-term reliability.
  • Wide operating temperature: Suitable for use in harsh industrial environments.
  • Compact package options: Enables integration into space-constrained designs.

Additional Details

The PM25LD040C-100SCE offers a robust and reliable solution for serial flash memory requirements. Its SPI interface simplifies integration with a wide range of microcontrollers and processors. The device's low power consumption and wide operating temperature range make it suitable for various applications, including industrial, automotive, and consumer electronics. The 100SCE likely denotes a specific speed grade or packaging option. Detailed specifications can be found in the product datasheet.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess