EN
  • EN
  • DE

PM25LV010-25SC

Part No PM25LV010-25SC
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description 512 Kbit / 1 Mbit 3.0 Volt-only, Serial Flash Memory With 25 MHz SPI Bus Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277672-PM25LV010-25SC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LV010-25SC CAD Model

Description

The PM25LV010-25SC is a 1 Mbit Flash memory chip manufactured by PMC-Sierra. This memory device is designed to provide non-volatile storage solutions for a variety of embedded systems, offering a balance of speed, power efficiency, and reliability. It's typically utilized in applications where low power consumption and small form factor are crucial.

Applications:

  • Storage for firmware in embedded devices.
  • Data logging in industrial control systems.
  • Configuration data storage in network equipment.
  • Storage of parameters and settings in consumer electronics.
  • Boot code storage for microcontrollers and microprocessors.

Features:

  • Memory Size: 1 Mbit (128 Kbytes).
  • Voltage: 2.7V to 3.6V single supply operation.
  • Interface: Serial Peripheral Interface (SPI).
  • Clock Frequency: Up to 25 MHz clock rate.
  • Sector Erase: 4KB sectors.
  • Page Program: Supports page programming for efficient write operations.
  • Endurance: Minimum 100,000 program/erase cycles per sector.
  • Data Retention: Minimum 20 years.
  • Package: SOIC-8 and other industry-standard packages are available.

Benefits:

  • Low Power Consumption: Suitable for battery-powered applications and energy-sensitive systems.
  • Reliable Data Storage: Offers high endurance and long data retention for critical data.
  • Small Footprint: Allows for compact designs and space-saving solutions.
  • Easy Integration: SPI interface simplifies connection to microcontrollers and other host devices.
  • Cost-Effective: Provides a competitively priced non-volatile memory solution.

Additional Details:

The PM25LV010-25SC supports standard SPI modes (0,0) and (1,1). It incorporates features like software protection and a deep power-down mode to minimize current draw when the device is not actively in use. Refer to the official datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess