EN
  • EN
  • DE

PM25LV010-25SCR

Part No PM25LV010-25SCR
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277674-PM25LV010-25SCR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LV010-25SCR CAD Model

Description

The PM25LV010-25SCR is a 1 Mbit Flash memory manufactured by PMC-Sierra. Designed for various embedded applications, this memory chip offers non-volatile storage with a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other host devices. Its low power consumption and small form factor make it suitable for portable and space-constrained applications.

Applications:

  • Storage of firmware in embedded systems.
  • Data logging in industrial equipment and sensors.
  • Configuration data storage in networking devices.
  • Boot code storage for microcontrollers.
  • User data storage in consumer electronics.

Features:

  • Memory Size: 1 Mbit (128 Kbytes).
  • Voltage: 2.7V to 3.6V single supply operation.
  • Interface: Serial Peripheral Interface (SPI).
  • Clock Frequency: Up to 25 MHz.
  • Sector Erase: 4KB sectors.
  • Page Program: Supports efficient page programming.
  • Endurance: Minimum 100,000 program/erase cycles.
  • Data Retention: Minimum 20 years.
  • Package: Available in SOIC-8 and other packages.

Benefits:

  • Reliable Data Storage: Ensures data integrity with high endurance and data retention.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient systems.
  • Small Footprint: Saves board space in compact designs.
  • Simplified Integration: SPI interface enables easy communication with microcontrollers.
  • Cost-Effective: Offers a competitive solution for non-volatile memory requirements.

Additional Details:

The PM25LV010-25SCR supports standard SPI modes and includes software protection features. It also features a deep power-down mode to minimize current consumption when not actively transferring data. Refer to the device datasheet for specific operating temperature ranges, timing characteristics, and package information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess