EN
  • EN
  • DE

PM4325-BI

Part No PM4325-BI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277755-PM4325-BI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM4325-BI CAD Model

Description

The PMC-Sierra PM4325-BI is likely a specialized component from PMC-Sierra (now Microchip Technology), focusing on high-performance storage and server I/O solutions. Given PMC-Sierra's expertise in this area, it is probably an advanced storage server I/O controller, vital for enabling fast, reliable, and scalable storage in data centers and enterprise settings.

Applications

  • High-Performance Storage Arrays: Ideal for storage arrays and servers requiring high throughput and low latency.
  • Data Center Infrastructure: Essential for building scalable and reliable storage infrastructure in data centers.
  • Enterprise Storage: Used in enterprise-grade storage solutions to manage and accelerate data access.
  • RAID Controllers: Integrated into RAID controllers to boost data protection and performance.
  • Server I/O Acceleration: Facilitates efficient data transfer between servers and storage.

Features

  • High Data Throughput: Designed for high data transfer rates to minimize storage bottlenecks.
  • Advanced Error Correction: Includes error correction to ensure data integrity and reliability.
  • Scalability: Supports scalable storage architectures for easy capacity expansion.
  • RAID Support: Likely supports various RAID levels for flexible data protection.
  • Low Latency Operation: Optimized for low latency, improving application responsiveness.

Benefits

  • Improved Storage Performance: Enhances storage system performance for faster data access.
  • Increased Data Reliability: Ensures data integrity with advanced error correction and RAID support.
  • Scalable Storage Solutions: Enables businesses to adapt to changing data storage needs easily.
  • Reduced Latency: Faster application response times, improving user experience.
  • Optimized Resource Utilization: Efficiently utilizes storage resources to reduce costs.

Based on PMC-Sierra's product line, the PM4325-BI is probably a robust, high-performance solution for storage I/O. While specific technical details require proprietary datasheets, its features and benefits align with their expertise in storage controller technology. It's likely a customized variant tailored for specific customer needs or applications, focusing on enhanced performance and reliability in demanding data environments.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess