EN
  • EN
  • DE

PM6344-RI

Part No PM6344-RI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description QUADRUPLE E1 FRAMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277898-PM6344-RI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6344-RI CAD Model

Description

The PMC-Sierra PM6344-RI, now a Microchip product, is an OTN (Optical Transport Network) processor designed for high-bandwidth optical communication systems. It is a key component in building optical transponders, muxponders, and optical line terminals (OLTs).

Applications:

  • OTN Transponders
  • OTN Muxponders
  • Optical Line Terminals (OLTs)
  • Data Center Interconnect (DCI)
  • Metro Area Networks

Features:

  • OTN Framing and Mapping: Supports OTN standards like OTU4, providing efficient mapping and framing of client data.
  • Forward Error Correction (FEC): Incorporates advanced FEC techniques to enhance signal integrity and extend transmission distances.
  • Clock and Data Recovery (CDR): Integrated CDR circuits for high-speed serial interfaces, ensuring reliable data recovery.
  • Traffic Management: Offers traffic shaping, policing, and prioritization functionalities for quality of service (QoS) implementation.
  • Performance Monitoring: Provides comprehensive performance monitoring capabilities for network diagnostics and management.
  • High-Speed Serial Interfaces: Equipped with multiple high-speed SerDes interfaces for connectivity to optical modules and other network elements.

Benefits:

  • Increased Network Capacity: Enables higher data rates and efficient utilization of optical fiber bandwidth.
  • Improved Link Performance: FEC capabilities enhance optical link reach and resilience to signal impairments.
  • Enhanced Network Reliability: Robust design and error correction mechanisms ensure reliable data transmission.
  • Simplified System Design: Integrated features simplify system design and reduce component count.
  • Optimized Power Consumption: Energy-efficient design minimizes power consumption in demanding networking environments.
  • Flexible Configuration: Supports various configuration options for adapting to different network requirements.

The PM6344-RI facilitates the transport of various client signals, including Ethernet, Fibre Channel, and SONET/SDH, over OTN networks. Its advanced features and performance capabilities make it well-suited for applications requiring high bandwidth, low latency, and reliable data transmission. The device's integrated diagnostics and monitoring tools enable efficient network management and troubleshooting, contributing to improved overall network performance and uptime. This processor is a critical component in enabling the next generation of high-capacity optical networks.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess