The PM7385-BI from PMC-Sierra is a component used in telecommunications and networking infrastructure. Based on available information, it is likely a specialized integrated circuit designed for high-speed data transmission and processing within these systems. Due to limited public resources, specific functions are inferred based on common networking applications.
Applications:
- Optical Networking Systems
- Carrier Ethernet Equipment
- Data Center Interconnects
- Wireless Backhaul Networks
- High-Performance Routers
Features:
- High-Bandwidth Data Handling: Capable of processing large data streams efficiently.
- Error Correction Mechanisms: Ensures data integrity during transmission.
- Low-Latency Operation: Minimizes delays for real-time applications.
- Flexible Interface Support: Compatible with various communication protocols.
- Power Efficiency: Optimized for low power consumption.
Benefits:
- Enhanced Network Speed: Enables faster and more reliable data transfer.
- Simplified System Design: Integrated functionality reduces complexity.
- Reduced Energy Costs: Low power consumption lowers operating expenses.
- Improved Reliability: Robust design ensures stable performance.
- Scalable Architecture: Supports easy expansion of network capacity.
Given its probable use in high-speed networks, the PM7385-BI likely incorporates advanced features for traffic management, security, and quality of service. Its integration contributes significantly to the overall performance and stability of networking systems in which it is employed. It allows for cost effective and high performance environments.
Note: Specific technical specifications, like clock speed, voltage requirements, and specific protocols supported, are not widely available. Further details might be proprietary to PMC-Sierra or available in specific equipment documentation.