EN
  • EN
  • DE

BDW64B

Part No BDW64B
Manufacturer Power Innovations Ltd
Catalog Transistors (BJT) - Single
Description PNP SILICON POWER DARLINGTONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1152996-BDW64B
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDW64B CAD Model

Description

The BDW64B is a silicon PNP Darlington power transistor manufactured by Power Innovations Ltd. It is designed for applications requiring high current gain and moderate power dissipation. The Darlington configuration allows a small base current to control a much larger collector current, making it useful for driving high-current loads from low-current control signals. The transistor is packaged in a TO-220 case, which provides good thermal conductivity for heat dissipation.

Applications:

  • Motor control.
  • Relay drivers.
  • Solenoid drivers.
  • Audio amplifiers.
  • Switching power supplies.

Features:

  • High DC current gain (hFE): The Darlington configuration provides a very high current gain.
  • High collector current (Ic): Suitable for driving medium to high current loads.
  • Medium breakdown voltage (Vceo): Provides adequate voltage handling capability for many applications.
  • Low saturation voltage: Minimizes power loss when the transistor is fully on.
  • TO-220 package: Allows for easy mounting and heatsinking.

Benefits:

  • Simplified driving circuitry due to high current gain, enabling direct interface with logic-level signals.
  • Efficient operation with minimal power loss due to low saturation voltage.
  • Reliable performance in a variety of applications because of its robust design.
  • Easy thermal management facilitated by the TO-220 package.
  • Versatile for switching and amplification tasks.

Additional Details:

The BDW64B generally features a collector-emitter voltage (VCEO) around 60V, a collector current (IC) of about 8A, and a power dissipation (PD) of roughly 70W. The Darlington configuration provides a very high current gain (hFE), often in the thousands. The TO-220 package allows for mounting on a heatsink, essential for managing thermal dissipation effectively, especially under high load conditions. Datasheets provided by Power Innovations Ltd will provide the exact specifications for the BDW64B, including safe operating area (SOA) graphs, which are crucial for ensuring reliable operation. When designing circuits using this transistor, consider the higher saturation voltage inherent in Darlington configurations compared to standard BJTs, which can affect circuit efficiency. It's suitable for applications where a logic-level signal needs to control a substantial load current, for example, switching a high-power relay or driving a motor.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess