EN
  • EN
  • DE

BSR31TA

Part No BSR31TA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP -60V 1A SOT-89  /  Bipolar (BJT) Transistor PNP 60 V 1 A 100MHz 1 W Surface Mount SOT-89-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 5V
Power - Max 1 W
Frequency - Transition 100MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number BSR31
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names BSR31TR,BSR31,BSR31CT,BSR31DKR
Standard Package 1,000
Win Source Part Number 1049713-BSR31TA
Ultra Librarian 3D Model Ultra Librarian BSR31TA CAD Model

Description

Introducing the BSR31TA PNP Transistor from Diodes Incorporated

The BSR31TA is a high-performance PNP transistor crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This device stands out for its robustness and efficiency, making it an ideal choice for a variety of electronic applications. The BSR31TA is designed to cater to engineers and designers who require reliable and consistent performance in their circuit designs.

Key Features

  • Device Type: PNP Bipolar Transistor
  • Package: Provided in a compact SOT-23 package, it is perfect for space-constrained applications.
  • Power Dissipation: With a power dissipation of 500mW, this transistor can handle moderate power levels suitable for various electronic circuits.
  • Collector-Emitter Voltage (Vceo): It boasts a collector-emitter voltage of -60V, ensuring stability and reliability in high voltage scenarios.
  • Collector Current (Ic): The maximum collector current of -100mA allows it to control higher current loads than many other transistors in its class.
  • DC Current Gain (hFE): It offers a high DC current gain, providing efficient current amplification in the circuit.

Applications

The BSR31TA is versatile and can be used in a wide array of applications. Some of the common uses include:

  • Switching loads in consumer electronics
  • Power management solutions
  • Signal amplification in communication devices
  • Driver stages in audio amplifiers
  • Control circuits in embedded systems

Reliability and Quality Assurance

Diodes Incorporated ensures that the BSR31TA meets the highest quality standards. Each transistor is subjected to rigorous testing and quality control measures, guaranteeing performance and reliability. The device is also compliant with RoHS standards, reflecting the company's commitment to environmental responsibility.

With its exceptional features and versatile applications, the BSR31TA from Diodes Incorporated is a dependable choice for professionals looking to enhance their electronic designs. Its compact form factor, combined with its electrical characteristics, makes it a valuable component in any electronic component inventory.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess