EN
  • EN
  • DE

BC63916-D74Z

Part No BC63916-D74Z
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features Bipolar (BJT) Transistor 80 V 1 A 1 W
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Family Name BC63916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number BC63916-D74ZCT, BC63916-D74ZTB, BC63916_D74Z, BC63916_D74ZCT-ND, BC63916_D74ZCT, BC63916D74Z, BC63916_D74ZTB, BC63916_D74Z-ND, BC63916_D74ZTB-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846462-BC63916-D74Z
Ultra Librarian 3D Model Ultra Librarian BC63916-D74Z CAD Model

Description

Product Overview: BC63916-D74Z by ON Semiconductor

The BC63916-D74Z is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading innovator in energy-efficient electronics. This semiconductor device is designed for a wide range of applications, particularly in the amplification and switching of electrical signals. With its robust construction and reliable performance, the BC63916-D74Z is a preferred choice among engineers and designers in various electronic circuits.

Key Features

  • Voltage and Current: The transistor supports a collector-emitter voltage (Vceo) of 80V, ensuring it can handle moderate power levels in electronic circuits without the risk of breakdown.
  • Current Gain: It boasts a high current gain (hFE) band, which means it can amplify a small input current into a much larger output current, making it ideal for signal amplification purposes.
  • Power Dissipation: With a power dissipation of 625mW, this device can efficiently handle the thermal energy generated during operation without compromising its performance.
  • TO-92 Package: The BC63916-D74Z comes in a TO-92 package, which is widely used for low-power applications and is known for its ease of mounting on printed circuit boards (PCBs).

Applications

The versatile nature of the BC63916-D74Z allows it to be used in a variety of electronic applications including:

  • General-purpose amplification
  • Switching applications
  • Linear amplification circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to providing high-quality and reliable components. The BC63916-D74Z is manufactured with state-of-the-art technology, ensuring stable performance and longevity, even under demanding conditions. It is designed to meet or exceed industry standards for performance and reliability, making it a trustworthy component for your electronic designs.

Environmental Compliance

As part of ON Semiconductor's dedication to environmental responsibility, the BC63916-D74Z complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This ensures that the product is not only safe for consumers but also minimizes the environmental impact throughout its life cycle.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1625 $50.3750
750+ $0.1334 $100.0500
1,165+ $0.1292 $150.5180
1,600+ $0.1250 $200.0000
2,070+ $0.1209 $250.2630
2,770+ $0.1084 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess