EN
  • EN
  • DE

UNR5110

Part No UNR5110
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description Silicon PNP epitaxial planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1277395-UNR5110
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR5110 CAD Model

Description

The UNR5110 is a digital transistor (BRT - Bias Resistor Transistor) manufactured by Panasonic. It integrates a transistor and biasing resistors into a single package, simplifying circuit design and reducing component count. This device is designed for switching applications, offering convenience and space savings.

Applications

  • Switching circuits
  • Inverter circuits
  • Digital logic circuits
  • Interface circuits
  • Load switching

Features

  • NPN Digital Transistor (BRT)
  • Integrated biasing resistors
  • Low input current
  • Surface-mount package (typically SOT-346 or similar)
  • Reduces component count
  • Simplifies circuit design

Benefits

  • Reduced component count leads to smaller PCB size and lower assembly costs.
  • Simplified circuit design eliminates the need for external biasing resistors.
  • Improved circuit reliability due to fewer external components.
  • Suitable for space-constrained applications.
  • Lower input current requirements for driving the transistor.

Additional Details

The UNR5110 is a Bias Resistor Transistor (BRT), which means it includes built-in resistors to bias the transistor. This eliminates the need for external resistors, simplifying circuit design and reducing component count. The resistor values are typically specified in the datasheet and are chosen to provide optimal performance for switching applications. The input current (II) is an important parameter, indicating the current required to turn the transistor ON. A lower input current allows for easier driving of the transistor with digital logic circuits.

The surface-mount package (typically SOT-346 or similar) allows for high-density board designs and automated assembly. The collector-emitter voltage (VCEO) and collector current (IC) are important parameters to consider when selecting this transistor for a specific application. The UNR5110 is commonly used in various digital circuits, including inverters, logic gates, and interface circuits. The integrated resistors provide a stable and predictable bias, ensuring reliable switching performance.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess