EN
  • EN
  • DE

NTD20P06L-1G

Part No NTD20P06L-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET -60 V, -15.5 A, Single P-Channel, DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type P
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 15.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 26nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 1190pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 65W (Tc)
Rds On (Maximum) @ Id, Vgs 150 mOhm @ 7.5A, 5V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I-Pak
Package TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1232363-NTD20P06L-1G
Manufacturer Homepage www.onsemi.com
Family Name NTD20P06L
Introduction Date July 25, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD20P06L-1G CAD Model

Description

The NTD20P06L-1G from ON Semiconductor is a high-performance Power MOSFET designed to handle high-efficiency power management tasks in various electronic applications. This MOSFET is a P-Channel device with a -60V drain-source breakdown voltage, making it suitable for applications that require a negative voltage rail.

With a continuous drain current of -20A, the NTD20P06L-1G can handle significant power without overheating, thanks to its low RDS(on) of just 47 mOhms. This low on-state resistance ensures that power loss is minimized during operation, improving overall efficiency and reducing the thermal stress on the device.

The device is housed in a TO-220 package, which is widely recognized for its robustness and excellent thermal performance. This package is suitable for through-hole mounting, which makes it easy to integrate into various circuit designs. The TO-220 package also provides good heat dissipation characteristics, allowing the NTD20P06L-1G to maintain stable operation even under high current loads.

ON Semiconductor's NTD20P06L-1G is designed with advanced technology that provides fast switching speeds, further enhancing its efficiency in switching applications. This makes it an ideal choice for power supplies, DC-DC converters, and motor control circuits where fast switching and low power loss are critical.

In addition to its electrical performance, the NTD20P06L-1G features a built-in gate-source Zener diode for Electrostatic Discharge (ESD) protection. This feature ensures that the device is safeguarded against sudden voltage spikes, which can be common in electronic circuits, thus enhancing the reliability and longevity of the product.

Overall, the NTD20P06L-1G is a testament to ON Semiconductor's commitment to providing high-quality components that meet the demanding requirements of modern electronic devices. Its combination of high power handling, efficiency, and protection features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess