Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576146-CAP008DG
Ultra Librarian 3D Model Ultra Librarian CAP008DG CAD Model

Description

The 576146-CAP008DG is a specialized integrated circuit (IC) from Power Integrations.

  • Series: CAPZero™
  • Type: Capacitor Discharge
  • Application: Converter, ACDC
  • Programmable: Yes
  • Mounting Type: Surface Mount
  • Package: 8-SOIC
  • Package Width: 3.90mm
  • Status: Discontinued

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI568A-10GCLY
Maxim Integrated
MAXQ02010-RFX+
Need more? Email Us
ECAD model for MAXQ02010-RFX+
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
ECAD model for TZA1036HL/M1A,118
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
ECAD model for TDA8356/N6,112
Maxim Integrated
DS38452-452
Need more? Email Us
ECAD model for DS38452-452
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $20.1090
ECAD model for MD5660DT-M-A
NXP / Nexperia
DSP Floating-Point 32bit 40MHz 46MIPS 68-Pin PGA / IC COPROCESSOR FLOAT PT 68-PGA
Need more? Email Us
ECAD model for MC68882RC40A
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI564A-10GCLY
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.4835 $67.3515
22+ $6.1407 $135.0954
33+ $5.9492 $196.3236
45+ $5.7566 $259.0470
59+ $5.5651 $328.3409
78+ $4.9894 $389.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,430 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention