EN
  • EN
  • DE

TDA8356/N6,112

Part No TDA8356/N6,112
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series *
Packaging Tube
Part Status Obsolete(EOL)
Mounting Style Through Hole
Package 9-SIP
Manufacturer Package 9-SIL
Win Source Part Number 796586-TDA8356/N6,112
Popularity Medium
Supply and Demand Status Balance
Family Name TDA8356/N6,112
Introduction Date July 13, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8356/N6,112 CAD Model

Description

Introducing the TDA8356/N6,112 from NXP Semiconductors

The TDA8356/N6,112 is a high-performance Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This IC is specifically engineered to cater to the needs of television and monitor applications, providing a robust and efficient solution for East/West correction in picture tubes.

Key Features

  • Integrated East/West Correction: The TDA8356/N6,112 features a built-in East/West pin cushion correction circuit, which helps to maintain the correct aspect ratio of the displayed image on a CRT screen, ensuring that the edges of the picture are not distorted.
  • Flexible Supply Voltage: It operates effectively over a wide range of supply voltages, enhancing its compatibility with various types of television sets and monitors, and ensuring stable performance across different power conditions.
  • High Power Capability: This IC can handle significant power levels, making it suitable for larger screen sizes where higher currents are required for deflection.
  • Compact Design: The TDA8356/N6,112 is designed to minimize the footprint on the PCB, allowing for more compact television and monitor designs.

Applications

The versatility of the TDA8356/N6,112 makes it an ideal choice for a wide range of applications, including:

  • Standard and high-definition CRT televisions
  • Computer monitors with CRT displays
  • Industrial display systems that require CRT technology

Reliability and Quality

NXP Semiconductors is known for its commitment to quality, and the TDA8356/N6,112 is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by consumers and professionals alike. The use of this IC in your product designs ensures long-term reliability and performance, which is critical in maintaining customer satisfaction and brand reputation.

Whether you're designing a new television set or upgrading an existing monitor, the TDA8356/N6,112 from NXP Semiconductors offers a solution that combines performance, efficiency, and reliability. Its advanced features and capabilities make it a top choice for manufacturers looking to deliver the best visual experience to their users.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess