EN
  • EN
  • DE

MAX912ESE+T

Part No MAX912ESE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type with Latch
Number of Elements 2
Output Type Complementary, TTL
Dual Supply Voltage (±) 5 V ~ 10 V
Voltage - Input Offset (Maximum) 2mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 707247-MAX912ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX912
Introduction Date January 01, 1994
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX912ESE+T CAD Model

Description

Maxim Integrated's MAX912ESE+T Precision Comparators

The MAX912ESE+T is a high-performance, low-power, dual voltage comparator manufactured by Maxim Integrated, renowned for its precision and reliability in a wide range of applications. This component is designed to operate in systems requiring the comparison of two voltage levels, delivering fast response times and stability in its output.

One of the standout features of the MAX912ESE+T is its precision. With a tight offset voltage and gain accuracy, it ensures that the voltage comparison is highly accurate, which is critical in sensitive applications where precise voltage thresholds are a must. The comparator is designed to work with a single +5V supply or with dual supplies ranging from ±1V to ±5.5V, making it versatile for various circuit configurations.

The MAX912ESE+T boasts a propagation delay typically under 40ns, providing rapid response to voltage changes, which is essential for time-sensitive applications such as data acquisition systems, zero-crossing detectors, and high-speed analog-to-digital converters. Its low power consumption makes it an ideal choice for portable and battery-operated devices, where energy efficiency is paramount.

Encased in a small 16-pin narrow SO package, the MAX912ESE+T is compact and suitable for space-constrained applications. It is also fully specified over the extended industrial temperature range, which means it can reliably operate in environments with temperatures ranging from -40°C to +85°C.

Additional features include latch function, which allows the output to be held at its current state until the latch is released, and an internal hysteresis setting that aids in noise rejection, ensuring stable operation even in the presence of noisy signals.

The MAX912ESE+T, with its combination of precision, speed, and low power consumption, is an excellent choice for designers looking to improve the performance and efficiency of their electronic systems. Whether it's for control systems, communication devices, or any other application requiring accurate voltage comparison, the MAX912ESE+T is a reliable and high-quality solution from Maxim Integrated.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess