EN
  • EN
  • DE

MAX2838ETM+TG05

Part No MAX2838ETM+TG05
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number MAX283
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 925302-MAX2838ETM+TG05
Ultra Librarian 3D Model Ultra Librarian MAX2838ETM+TG05 CAD Model

Description

The Maxim Integrated MAX2838ETM+TG05 is a state-of-the-art, single-chip, low-power transceiver designed specifically for 2.3GHz to 2.7GHz wireless broadband systems. This versatile component is a complete solution for WiMAX and LTE applications, delivering high performance and integration in a compact, energy-efficient package.

Built with Maxim's cutting-edge technology, the MAX2838 integrates a full RF-to-baseband transceiver function, including a dual-conversion receiver, a direct-conversion transmitter, and a fractional-N frequency synthesizer with VCO. This level of integration reduces the bill of materials, simplifies design, and accelerates time-to-market for product developers.

The device operates over a wide 2.3GHz to 2.7GHz frequency range, making it suitable for a variety of bands within the wireless spectrum. The MAX2838ETM+TG05 boasts exceptional receiver sensitivity and strong transmitter linearity, ensuring reliable communication and high data rates in challenging wireless environments.

With its highly configurable baseband filters, the MAX2838 can accommodate multiple channel bandwidths, which range from 1.75MHz to 20MHz. This flexibility allows for easy adaptation to different global standards and regulations. Additionally, the transceiver features an automatic gain control (AGC) system, which optimizes the receiver's dynamic range during varying signal conditions.

The MAX2838ETM+TG05 also emphasizes power efficiency, a critical factor for battery-operated devices. Its low current consumption in both transmit and receive modes contributes to longer battery life, making it ideal for portable and mobile applications. Furthermore, the device comes in a compact, 48-pin thin QFN package, which is not only space-saving but also offers excellent thermal performance.

In summary, the Maxim Integrated MAX2838ETM+TG05 transceiver is an excellent choice for designers looking to create high-performance, cost-effective wireless broadband solutions. With its high level of integration, broad frequency support, and energy efficiency, this product stands out as a leading solution in the wireless communication market.

You May Also Be Interested in

Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4761 $68.8566
13+ $9.4167 $122.4171
19+ $9.1222 $173.3218
27+ $8.8288 $238.3776
34+ $8.5343 $290.1662
46+ $7.6507 $351.9322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess