EN
  • EN
  • DE
  • IT

CAP016DG

Part No CAP016DG
Manufacturer Power Integrations
Catalog Specialized ICs
Description IC CAPACITOR DISCHARGE 8SO / Capacitor Discharge 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 88696-CAP016DG
Ultra Librarian 3D Model Ultra Librarian CAP016DG CAD Model

Description

CAP016DG Capacitor

The CAP016DG is engineered for high-efficiency performance, providing a compact and robust solution for diverse electronic designs.

  • Applications:
    • Energy storage systems
    • Computer motherboards
    • Power conditioning
  • Features & Benefits:
    • High-temperature tolerance for extreme environments
    • Low leakage current for energy conservation
    • Compact design facilitates flexibility in PCB layout
  • Additional Details:
    • Operating Temperature: -25°C to +85°C
    • Capacitance Range: 22μF to 220μF
    • Voltage Rating: 10V to 100V

You May Also Be Interested in

Intel
28F010 1024K (128K X 8) CMOS FLASH MEMORY
Lowest to $10.0855
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Image-Processing LSI for Facsimile, Copier, and OCR Applications
Need more? Email Us
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.3696
Burr-Brown (TI)
Low Cost, Low Power, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
Lowest to $2.0769
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
SANYO Semiconductor (U.S.A) Corporation
Compact Motor Driver Applications  
Lowest to $42.8921
Texas Instruments
Isolated Feedback Generator
Lowest to $10.4704

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4385 $82.3155
6+ $22.5138 $135.0828
9+ $21.8101 $196.2909
13+ $21.1064 $274.3832
16+ $20.4027 $326.4432
22+ $18.2928 $402.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess