EN
  • EN
  • DE

STM32L552E-EV

Part No STM32L552E-EV
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L5
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M33
Utilized IC / Part STM32L552ZE
Mounting Type Fixed
Contents Board(s), LCD
Interconnect System Pmod, STMod+
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names 497-STM32L552E-EV
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283945-STM32L552E-EV
Ultra Librarian 3D Model Ultra Librarian STM32L552E-EV CAD Model

Description

STM32L552E-EV Evaluation Board from STMicroelectronics

The STM32L552E-EV is a comprehensive evaluation platform for the STM32L552ZE ultra-low-power microcontroller, designed and manufactured by STMicroelectronics. This evaluation board is tailored for developers to explore the features and capabilities of the STM32L5 series MCUs, which are based on the Arm® Cortex®-M33 core with Arm® TrustZone® and ARMv8-M mainline security extension.

The STM32L552E-EV board is packed with a range of features to facilitate development, testing, and prototyping. It includes the STM32L552ZE microcontroller, which boasts a wide array of connectivity options, memory sizes, and other features:

  • High-performance Arm® Cortex®-M33 core at 110 MHz with TrustZone®.
  • 512 Kbytes of Flash memory and 256 Kbytes of SRAM.
  • Comprehensive set of power-saving modes for energy efficiency.
  • Rich connectivity with USB OTG, USART, SPI, CAN, I2C, and more.
  • Integrated analog peripherals such as ADCs, DACs, and operational amplifiers.

For display purposes, the STM32L552E-EV includes a 4-inch touch LCD screen, providing a user-friendly interface for interactive projects. The board's flexibility is further enhanced with its Arduino™ Uno V3 connectivity support, allowing for a wide range of additional modules to be connected.

Developers can take full advantage of the ST-LINK/V3 debugger/programmer onboard, which simplifies the debugging and programming process. The evaluation board also features a comprehensive set of hardware and software tools that ease the development of applications, including a set of examples and demonstrations that showcase the capabilities of the STM32L552ZE microcontroller.

The STM32L552E-EV evaluation board is an excellent choice for engineers and enthusiasts looking to delve into the world of secure applications, energy-efficient solutions, or simply explore the rich feature set of the STM32L5 series microcontrollers.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess