EN
  • EN
  • DE

INN2024K-TL

Part No INN2024K-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16ESOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
Manufacturer Power Integrations
Series InnoSwitch™-CH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Case / Package eSOP-R16B
Family Name INN2024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 596-INN2024K-TLDKR, INN2024K-TL-ND, 596-INN2024K-TLCT, 596-INN2024K-TLTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874622-INN2024K-TL
Ultra Librarian 3D Model Ultra Librarian INN2024K-TL CAD Model

Description

The Power Integrations INN2024K-TL InnoSwitch™-CH converter is a high-quality integrated circuit that is designed for use in a variety of electronic equipment. With an operating temperature range of -40°C to 85°C, this converter is designed to withstand a wide range of temperatures.

  • Operating Temperature: -40°C to 85°C
  • Converter Type: Flyback
  • Topology: Secondary Side SR
  • Frequency: 100kHz
  • Mounting: Surface Mount
  • Package: 16-PowerSOIC (0.350", 8.89mm width), 15 leads, Reel
  • Series: InnoSwitch™-CH
  • Popularity: Medium
  • Quantity per Package: 1000
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5058 $50.5800
245+ $0.4151 $101.6995
375+ $0.4021 $150.7875
515+ $0.3891 $200.3865
665+ $0.3762 $250.1730
890+ $0.3372 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess