EN
  • EN
  • DE

PT2270-L2

Part No PT2270-L2
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282772-PT2270-L2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2270-L2 CAD Model

Description

The PT2270-L2 is a remote control encoder utilizing CMOS Technology. It is designed for use in various remote control systems. This encoder is typically paired with a corresponding decoder, such as the PT2272 series, to form a complete remote control solution.

Applications:

  • Wireless Remote Control Systems
  • Garage Door Openers
  • Car Alarms
  • Security Systems
  • Remote Fan Controllers

Features:

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Multiple Address Options: Provides various address pins for minimizing interference with neighboring devices.
  • Single-Chip Encoder: Integrates all necessary encoding functions into a single IC.
  • Momentary Transmission: Data is transmitted only when the transmit enable pin is activated.
  • Oscillator Circuit: Requires an external resistor for frequency setting.
  • Low Standby Current: Ensures long battery life in remote control applications.

Benefits:

  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Low Power Consumption: Extends battery life in portable remote control devices.
  • Enhanced Security: Address options help prevent unauthorized access or control.
  • Reliable Performance: CMOS technology ensures stable and reliable operation over a wide range of operating conditions.
  • Cost-Effective Solution: Provides a cost-efficient solution for remote control applications.

Additional Details:

The PT2270-L2 typically operates with a supply voltage of 5V. The transmission frequency depends on the external oscillator resistor. It is important to select the appropriate resistor value based on the desired frequency and the manufacturer's datasheet specifications. The device features address and data input pins that are configured to match the corresponding decoder.

When implementing a remote control system using the PT2270-L2, careful consideration should be given to the choice of decoder, antenna design, and overall system layout to ensure optimal performance and range.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6283 $61.2566
5+ $25.1316 $125.6580
8+ $24.3462 $194.7696
10+ $23.5608 $235.6080
13+ $22.7754 $296.0802
17+ $20.4192 $347.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess