EN
  • EN
  • DE

PT2272A-M2

Part No PT2272A-M2
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282780-PT2272A-M2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2272A-M2 CAD Model

Description

The PT2272A-M2 is a remote control decoder IC that utilizes CMOS technology. It is designed to decode signals transmitted by corresponding encoder ICs, typically from the PT2270 series. The 'A' indicates a specific version or feature set, and the 'M2' likely denotes a specific configuration of address or data output pins.

Applications:

  • Wireless Remote Control Decoding
  • Security Systems (e.g., alarm signal receiving)
  • Garage Door Receiver Units
  • Car Alarm Systems
  • Home Automation Systems

Features:

  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Multiple Address Options: Offers a range of address pins for preventing interference and enhancing security.
  • Data Output Pins: Provides decoded data output.
  • Latching or Momentary Output: Configurable output modes depending on the application.
  • Valid Transmission Inhibit: Prevents erroneous outputs due to noise.
  • Oscillator Circuit: Requires an external resistor for frequency setting.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components needed.
  • Low Power Consumption: Extends the operating life of battery-powered devices.
  • Enhanced Security: Address options help prevent unauthorized control or activation.
  • Reliable Decoding: CMOS technology ensures consistent and dependable performance.
  • Flexible Output Modes: Adaptable to a variety of applications.

Additional Details:

The PT2272A-M2 typically operates at a 5V supply voltage. The operating frequency is determined by the external oscillator resistor. The 'M2' designation likely indicates a specific configuration of data output pins, address lines, or output mode. The device features a valid transmission inhibit function, preventing spurious outputs. Proper antenna design and power supply decoupling are crucial for reliable operation. The address pins need to match those of the paired encoder, like one from the PT2270 series, for proper data reception.

To achieve reliable remote control functionality, the PT2272A-M2 must be paired with a compatible encoder, like one from the PT2270 series, programmed with matching address settings and configured for the desired output mode (latching or momentary).

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess