EN
  • EN
  • DE

PESDNC9D5VB

Part No PESDNC9D5VB
Manufacturer Prisemi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Prisemi
Win Source Part Number 273046-PESDNC9D5VB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESDNC9D5VB CAD Model

Description

The PESDNC9D5VB is a Transient Voltage Suppressor (TVS) diode manufactured by Prisemi. It's engineered to safeguard sensitive electronic components against damage from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • Smartphones: Protecting I/O ports and power rails from ESD strikes.
  • Tablets: Provides ESD protection for USB ports, display interfaces, and other sensitive circuits.
  • Wearable devices: Safeguards the internal circuitry of smartwatches and fitness trackers.
  • Communication equipment: Protects Ethernet ports, serial interfaces, and other communication lines.
  • Automotive electronics: Provides surge protection for various automotive control units.

Features

  • Low clamping voltage: Limits the voltage across the protected component during transient events.
  • Low capacitance: Preserves signal integrity in high-speed data transmission applications.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive circuits.
  • Small footprint: Allows for compact designs in portable devices.
  • Compliant with industry standards: Meets IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards.

Benefits

  • Improved system reliability: Protects electronic components from damage caused by transient voltage events, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of equipment failure due to ESD or surge events, reducing downtime and maintenance costs.
  • Enhanced product quality: Ensures that products meet industry standards for ESD and surge protection, enhancing product quality and customer satisfaction.
  • Simplified design: Offers a simple and cost-effective solution for implementing ESD protection in electronic designs.
  • Cost-effective solution: Provides a cost-effective solution for protecting sensitive electronic components from transient voltage events.

Additional Details

The PESDNC9D5VB is a surface-mount device (SMD) in a DFN1006 package. It features a standoff voltage of 5V and can handle a peak pulse power of up to 100W. This device is specifically designed to protect sensitive electronics from ESD strikes up to ±30kV contact and ±30kV air discharge, according to IEC 61000-4-2. The low capacitance makes it suitable for protecting high-speed data lines such as USB 2.0. Refer to the datasheet for detailed specifications, including clamping voltage characteristics and operating temperature range, which is typically -55°C to +125°C. The device is lead-free and RoHS compliant.

You May Also Be Interested in

Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,820+ $0.0131 $50.0420
9,350+ $0.0107 $100.0450
14,425+ $0.0104 $150.0200
19,805+ $0.0101 $200.0305
25,775+ $0.0097 $250.0175
34,485+ $0.0087 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 261,800 pieces
MOQ: 3820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess