Products specifications

Mounting SMD (SMT)
Case / Package PDIP
Clamping Voltage 32.9 V
Leakage Current 2 µA
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 6
Number of Pins 8
Peak Pulse Current 34 A
Peak Pulse Power 800 W
Polarity Bidirectional
Reverse Breakdown Voltage 13.3 V
Reverse Standoff Voltage 12 V
RoHS Non-Compliant
Test Current 1 mA
Win Source Part Number 1055111-DA12CM
Categories OEM Parts(C-E)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DA12CM CAD Model

Description

The 1055111-DA12CM is a bidirectional diode manufactured by Protek Devices.

  • Mounting Technology: SMD (SMT)
  • Clamping Voltage: 32.9 V
  • Reverse Breakdown Voltage: 13.3 V
  • Peak Pulse Current: 34 A
  • Leakage Current: 2 µA
  • Elements: 6
  • Pins: 8
  • Case/Package: PDIP
  • Maximum Operating Temperature: 150 °C
  • Peak Pulse Power: 800 W
  • Reverse Standoff Voltage: 12 V

You May Also Be Interested in

TDK Corporation
Lowest to $2.1657
ECAD model for C5750X7S2A106KT000N
Texas Instruments
Need more? Email Us
ECAD model for C346BA013PZ-TR
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0632
ECAD model for DRV5015A3QDBZR
Chilisin
Need more? Email Us
ECAD model for CS0603-R39J-S
ACX
Need more? Email Us
ECAD model for DP1608A2455BLT/LF
Harris Corporation
Need more? Email Us
ECAD model for CA3160AT
Microchip Technology
Need more? Email Us
ECAD model for C5310A1-0181-122M88
Intersil
Need more? Email Us
ECAD model for CA3140AT/3
SMC Diode Solutions
Cyl; Air; Dbl Act; Auto-sw
Need more? Email Us
ECAD model for CDG1LN40-565-C73

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention