Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1075993-MIC2193YM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2193YM-TR CAD Model

Description

Product Overview: MIC2193YM-TR from Microchip Technology

The MIC2193YM-TR is a high-performance, synchronous buck regulator integrated circuit (IC) designed and manufactured by Microchip Technology. This device is engineered to deliver efficient power conversion for a wide range of applications including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The MIC2193YM-TR offers a high level of efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility and precision.
  • Integrated Switches: The inclusion of internal power switches helps to reduce the external component count, simplifying the design and saving board space.
  • Wide Input Voltage Range: This IC can operate over a broad input voltage range, accommodating various power sources and conditions.
  • Frequency Synchronization: The ability to synchronize the switching frequency allows for noise reduction in sensitive applications.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, protecting against overheating.

Applications

The MIC2193YM-TR is well-suited for a multitude of applications, including but not limited to:

  • Power supplies for FPGAs and microprocessors
  • Networking and telecom equipment
  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for their commitment to quality, and the MIC2193YM-TR is no exception. It is built to meet high standards of reliability and performance, ensuring a long operational lifespan even under challenging conditions.

Environmental Compliance

The MIC2193YM-TR is compliant with RoHS (Restriction of Hazardous Substances) and Pb-Free (Lead-Free) standards, reflecting Microchip Technology's dedication to environmental responsibility.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website.

You May Also Be Interested in

Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to $2.2820
ECAD model for ISL6439CBZ
Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $3.6557
ECAD model for PXM1310BDM-G012
Renesas Electronics America
Multi-Phase PWM Controller with Precision rDS(ON) or DCR Current Sensing for VR10.X Application | IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ECAD model for ISL6565ACVZ
Texas Instruments
Cascaded PWM Controller
Lowest to $3.0534
ECAD model for LM5041BMTCX/NOPB
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to $6.0445
ECAD model for LT1432CN8
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to $1.8578
ECAD model for NCP81109GMNTXG
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $0.7529
ECAD model for ISL6520ACB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4857 $65.9428
8+ $13.5267 $108.2136
12+ $13.1040 $157.2480
16+ $12.6813 $202.9008
21+ $12.2586 $257.4306
28+ $10.9905 $307.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention