EN
  • EN
  • DE

PD10850-LF-T7

Part No PD10850-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 271214-PD10850-LF-T7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD10850-LF-T7 CAD Model

Description

The PD10850-LF-T7 is a transient voltage suppressor (TVS) diode array from Protek Devices, designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device offers robust protection in a compact surface-mount package, making it ideal for modern, space-constrained applications. The 'LF' in the part number indicates that it is lead-free, complying with RoHS standards, while 'T7' likely refers to the specific packaging configuration.

Applications

  • Data lines and I/O ports: Protection for USB, HDMI, Ethernet, and other communication interfaces.
  • Portable electronics: Smartphones, tablets, and wearables.
  • Industrial equipment: Protecting sensitive control circuits from transient voltages.
  • Automotive electronics: Safeguarding electronic control units (ECUs) and other automotive systems.
  • Medical devices: Ensuring reliable operation of patient monitoring and diagnostic equipment.

Features

  • Low clamping voltage: Minimizes stress on protected circuitry.
  • Fast response time: Quickly clamps transient voltages.
  • Low capacitance: Preserves signal integrity in high-speed data applications.
  • Surface-mount package: Facilitates automated assembly.
  • Lead-free: Complies with RoHS standards.
  • High surge capability: Provides robust protection against transient events.

Benefits

  • Enhanced system reliability: Prevents damage to sensitive components from ESD and surge events.
  • Reduced downtime: Minimizes equipment failures due to transient voltages.
  • Improved product lifespan: Extends the operational life of electronic devices.
  • Compliance with industry standards: Meets regulatory requirements for ESD and surge protection.
  • Simplified circuit design: Easy to integrate into existing circuits.

Additional Details

The PD10850-LF-T7 typically features multiple TVS diodes in a single package, configured to protect multiple lines. The specific clamping voltage and surge current capability will depend on the exact specifications listed in the datasheet. This device is designed to be placed close to the connector or input/output port that requires protection. Proper PCB layout is crucial for optimal performance. Consult the datasheet for recommended layout guidelines and specific electrical characteristics, including reverse standoff voltage, breakdown voltage, and clamping voltage at a specific surge current level.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess