EN
  • EN
  • DE

PKFC05C-T75

Part No PKFC05C-T75
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 276972-PKFC05C-T75
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PKFC05C-T75 CAD Model

Description

The PKFC05C-T75 from Protek Devices is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment against voltage transients induced by lightning surges and other transient voltage events. It is part of the PKFC series, offering robust protection in a compact package.

Applications

  • Telecommunication equipment: Protection of phone lines, DSL modems, and networking interfaces.
  • Data lines: Safeguarding RS-232, RS-485, and other data communication ports.
  • Industrial control systems: Protecting I/O modules and communication interfaces in harsh environments.
  • Consumer electronics: Surge protection for televisions, set-top boxes, and other home entertainment devices.
  • Medical equipment: Ensuring reliable operation of sensitive medical instruments.

Features

  • Low clamping voltage: Minimizes stress on protected components during transient events.
  • Fast response time: Reacts quickly to transient surges, providing effective protection.
  • High surge capability: Withstands high surge currents, ensuring reliable protection against severe transient events.
  • Unidirectional configuration: Provides optimal protection for DC circuits.
  • Compact package: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced system reliability: Protects against damage from voltage transients, extending the lifespan of electronic equipment.
  • Reduced downtime: Prevents equipment failure due to surges, minimizing disruptions to operation.
  • Cost savings: Avoids costly repairs and replacements caused by transient voltage damage.
  • Improved safety: Protects users from potential hazards associated with electrical surges.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.

Additional Details

The PKFC05C-T75 features a standoff voltage of 5V. It has a peak pulse power rating. The specific package is SMA. This TVS diode is designed to clamp transient voltages to a safe level, preventing damage to downstream components. The T75 indicates a specific tape and reel packaging for automated assembly.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess