EN
  • EN
  • DE

PLCDA12-LF-T7

Part No PLCDA12-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 277384-PLCDA12-LF-T7
Popularity Low
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian PLCDA12-LF-T7 CAD Model

Description

The Protek Devices PLCDA12-LF-T7 is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device offers robust protection in a compact package, making it ideal for various applications where transient voltage protection is crucial.

Applications

  • Data lines: Protection of data lines in communication equipment and interfaces.
  • Microcontroller inputs: Safeguarding microcontroller I/O pins from transient voltage events.
  • Consumer electronics: Protection of electronic devices such as smartphones, tablets, and laptops.
  • Industrial equipment: Protection of control and instrumentation circuits in industrial environments.
  • Automotive electronics: Protection of automotive electronic systems from voltage surges.

Features

  • Low clamping voltage: Provides effective transient voltage suppression with minimal voltage overshoot.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low leakage current: Minimizes power consumption and ensures efficient operation.
  • Small footprint: Compact package allows for easy integration into space-constrained applications.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.
  • ESD protection: Provides robust protection against electrostatic discharge events.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage caused by transient voltages.
  • Reduced downtime: Prevents failures and extends the lifespan of electronic equipment.
  • Cost-effective protection: Provides reliable surge protection at a competitive price.
  • Easy integration: Small footprint and industry-standard package facilitate easy installation.
  • Improved safety: Protects users and equipment from electrical hazards.

Additional Details

The PLCDA12-LF-T7 typically provides protection for up to 12V circuits. Key electrical specifications include a low clamping voltage, fast response time, and low leakage current. The device is designed to be mounted on a printed circuit board (PCB) and is available in a compact SOT-23-6 package. Its robust design and comprehensive features make it a reliable choice for various applications requiring transient voltage protection. The device is particularly suitable for high-speed data lines and sensitive electronic circuits where protection against ESD and surge events is critical.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Need more? Email Us
Princeton
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess