EN
  • EN
  • DE

PLR0524

Part No PLR0524
Manufacturer Protek Devices
Description ULTRA LOW CAPACITANCE STEERING DIODE/TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1238720-PLR0524
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLR0524 CAD Model

Description

The PLR0524 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used in communication lines, data lines, and I/O ports of electronic equipment.

Applications

  • USB Ports Protection: Used to protect USB ports from ESD and surge events.
  • Ethernet Ports Protection: Employed to safeguard Ethernet ports in network devices.
  • HDMI Ports Protection: Implemented to protect HDMI interfaces from voltage transients.
  • Data Line Protection: Used to protect data lines in communication equipment.
  • I/O Port Protection: Employed to safeguard I/O ports in various electronic devices.
  • Mobile Devices: Used in smartphones and tablets to protect against ESD.

Features

  • Low Capacitance: Offers low capacitance to minimize signal degradation.
  • Fast Response Time: Provides rapid response to transient voltage events.
  • Low Clamping Voltage: Clamps transient voltages to a safe level to protect downstream components.
  • ESD Protection: Provides high ESD protection, typically meeting IEC 61000-4-2 standards.
  • EFT Protection: Offers protection against electrical fast transients.
  • Surge Protection: Provides protection against surge events.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by ESD and voltage transients.
  • Minimized Signal Degradation: Low capacitance ensures minimal signal distortion.
  • Rapid Transient Suppression: Fast response time quickly clamps transient voltages.
  • Wide Range of Applications: Suitable for diverse applications requiring transient voltage protection.
  • Environmental Compliance: RoHS compliant for environmental sustainability.
  • Cost-Effective Protection: Provides a cost-effective solution for safeguarding electronic equipment.

Additional Details

The PLR0524 comes in a small SOT-23 or similar surface-mount package. The operating temperature range is typically -40°C to +85°C. The clamping voltage is typically a few volts above the normal operating voltage. This TVS diode array offers a robust and efficient solution for transient voltage protection in various electronic applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess