The PSD12HP-LF-T7 is a transient voltage suppressor (TVS) diode array from Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers robust protection in a small surface-mount package.
Applications:
- Data lines in communication equipment
- Microcontroller protection
- I/O ports in computers and peripherals
- Audio and video equipment
- Portable electronic devices
Features:
- Low clamping voltage
- Fast response time
- ESD protection per IEC 61000-4-2, ±30kV contact, ±30kV air
- EFT protection per IEC 61000-4-4, 40A (5/50ns)
- Surge protection per IEC 61000-4-5, 8A (8/20µs)
- Low leakage current
- RoHS compliant and Lead-Free
- Small surface-mount package (SOT-23-6)
Benefits:
- Enhanced reliability of electronic systems by preventing damage from transient voltage events.
- Reduced downtime and repair costs.
- Improved product lifespan.
- Simplified board design due to its small footprint.
- Compliance with industry standards for ESD, EFT, and surge protection.
Additional Details:
The PSD12HP-LF-T7 features a typical clamping voltage of 12V. It operates over a temperature range of -55°C to +125°C. The device offers bidirectional protection, making it suitable for applications where the polarity of the transient voltage is unknown. The low leakage current minimizes power consumption. The SOT-23-6 package allows for easy integration into modern electronic designs. The “LF” in the part number indicates Lead-Free compliance.