EN
  • EN
  • DE

PSD24C

Part No PSD24C
Manufacturer Protek Devices
Description DEVICE CHARACTERISTICS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1239982-PSD24C
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSD24C CAD Model

Description

The PSD24C is a transient voltage suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is particularly useful in applications where overvoltage protection is critical for ensuring the reliability and longevity of electronic systems.

Applications:

  • Protection of I/O interfaces in industrial equipment
  • Surge protection in consumer electronics
  • ESD protection for communication lines
  • Overvoltage protection in automotive electronics
  • Protection of sensitive components in medical devices

Features:

  • Low clamping voltage to ensure effective protection
  • Fast response time to quickly suppress transient events
  • High surge current capability to withstand large surges
  • Small package size for space-constrained applications
  • RoHS compliant for environmental responsibility

Benefits:

  • Enhanced reliability of electronic systems by preventing damage from overvoltage events
  • Reduced downtime and maintenance costs due to fewer component failures
  • Improved system performance by maintaining stable voltage levels
  • Increased product lifespan by protecting against long-term degradation from transient voltages
  • Compliance with industry standards for surge protection

The PSD24C features a standoff voltage of 24V and a peak pulse power dissipation capability tailored for various surge protection standards. Its low clamping voltage ensures that the voltage seen by the protected circuit is minimized during a surge event, preventing damage. The fast response time of the device allows it to quickly clamp transient voltages, ensuring that the protected circuit is not exposed to excessive voltage levels. The small package size of the PSD24C makes it suitable for use in portable and space-constrained applications.

Technical Specifications: The PSD24C has a typical breakdown voltage of around 26.7V and a maximum clamping voltage that varies depending on the surge current. The operating temperature range is typically between -55°C and +150°C. The device is available in a small surface mount package, allowing for easy integration into circuit boards. The specific surge current capability and clamping voltage levels can be found in the device's datasheet.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0698 $50.2560
1,750+ $0.0573 $100.2750
2,705+ $0.0555 $150.1275
3,725+ $0.0537 $200.0325
4,820+ $0.0519 $250.1580
6,440+ $0.0466 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess