EN
  • EN
  • DE

PSLC24C

Part No PSLC24C
Manufacturer Protek Devices
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1240061-PSLC24C
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSLC24C CAD Model

Description

The PSLC24C is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used in applications requiring robust protection against various voltage disturbances.

Applications:

  • RS-485 Interface Protection: Protecting RS-485 communication lines from ESD and surge events in industrial environments.
  • CAN Bus Protection: Safeguarding CAN bus interfaces in automotive and industrial applications.
  • Industrial Control Systems: Protecting sensitive control circuitry from voltage transients and noise.
  • Telecom Equipment: Protecting telecommunication lines from lightning surges and ESD.
  • Medical Devices: Ensuring the reliability and safety of medical equipment by protecting against voltage transients.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, protecting downstream components.
  • Fast Response Time: Rapidly clamps voltage surges to prevent damage.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Surface Mount Package: Compact form factor for easy integration into circuit boards.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by various voltage transients.
  • Improved Product Lifespan: Extends the lifespan of electronic equipment by preventing surge-related failures.
  • Reduced Maintenance Costs: Minimizes equipment downtime and repair costs.
  • Compact Design: Small package size allows for high-density board layouts.
  • Comprehensive Protection: Provides protection against ESD, EFT, and surge events.

Technical Specifications:

The PSLC24C is designed to protect circuits operating at 24V. Key parameters include a low clamping voltage (datasheet will specify typical value), a fast response time (typically in the nanosecond range), and a surge current capability (specified in Amps). The capacitance is kept low to minimize signal degradation in high-speed applications. It is designed to meet industry standards for surge protection, such as IEC 61000-4-5. The PSLC24C is typically available in an SOIC-8 or similar surface mount package. The operating temperature range is generally -40°C to +85°C.

This TVS diode array is commonly used in robust industrial and telecommunications applications where protecting against a wide range of voltage transients is crucial. The PSLC24C offers a reliable and comprehensive solution for ensuring system reliability and longevity.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess