The PSOT12C-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly used in a variety of applications to enhance system reliability and prevent field failures.
Applications
- Data line protection
- I/O port protection
- Microcontroller protection
- Keypad protection
- Set-top boxes
- Consumer electronics
Features
- Low clamping voltage
- Fast response time
- Low leakage current
- Small SOT-23-6L package
- RoHS compliant
Benefits
- Provides robust ESD and surge protection
- Minimizes the risk of damage to sensitive components
- Improves system reliability
- Reduces board space requirements
- Meets industry safety standards
The PSOT12C-LF-T7 is characterized by its low clamping voltage, which ensures that the voltage across the protected circuitry remains within safe operating limits during transient events. Its fast response time enables it to quickly clamp transient voltages, preventing damage to downstream components. The low leakage current minimizes power consumption during normal operation, making it suitable for battery-powered applications. The SOT-23-6L package provides a compact footprint for applications where board space is limited.
Technical Specifications:
- Package: SOT-23-6L
- Reverse Standoff Voltage: (Specific value will depend on the device version; consult datasheet)
- Clamping Voltage: (Specific value will depend on test conditions; consult datasheet)
- Peak Pulse Current: (Specific value will depend on test conditions; consult datasheet)
- Operating Temperature: -55°C to +125°C
The “LF” in the part number indicates that the component is lead-free, complying with RoHS standards. “T7” likely indicates tape and reel packaging for automated assembly.