EN
  • EN
  • DE

PSOT24C-T7

Part No PSOT24C-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282073-PSOT24C-T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSOT24C-T7 CAD Model

Description

The PSOT24C-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. This component is specifically designed to protect sensitive electronic equipment from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly employed in applications requiring robust protection of multiple I/O lines in a compact form factor.

Applications:

  • Data line protection in communication systems: Ethernet, USB, RS-232, and other interface protection.
  • Protection of consumer electronic devices: Smartphones, tablets, and portable media players.
  • Industrial automation equipment: Safeguarding control and monitoring systems from electrical transients.
  • Medical electronic devices: Protecting critical circuits in patient monitoring equipment.
  • Automotive electronics: Protecting ECUs and other automotive systems against voltage surges.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage during transient events.
  • Low leakage current: Minimizes power consumption and ensures minimal interference with normal circuit operation.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Compact SOT-23-6 package: Allows for high-density board layouts.
  • High surge capability: Withstands high-energy transient events.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved system reliability: Protects electronic devices from ESD and surge events, extending their operational life.
  • Reduced maintenance costs: Prevents equipment failure due to voltage transients, minimizing downtime and repair expenses.
  • Enhanced product safety: Reduces the risk of electrical hazards for end-users.
  • Simplified circuit design: Reduces component count and board space requirements.
  • Cost-effective protection solution: Provides a reliable and affordable way to protect sensitive electronics.

Additional Details:

The PSOT24C-T7 typically features a breakdown voltage of [search and insert value here] and a peak pulse power dissipation of [search and insert value here]. It is designed to meet or exceed industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). The 'T7' suffix often indicates specific tape and reel packaging options for automated assembly. Proper application and board layout are critical to achieving optimal protection performance. Consult the official datasheet from Protek Devices for detailed electrical characteristics, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess