EN
  • EN
  • DE

SMBJ15CA-T13

Part No SMBJ15CA-T13
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094135-SMBJ15CA-T13
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBJ15CA-T13 CAD Model

Description

The SMBJ15CA-T13 is a Transient Voltage Suppressor (TVS) diode from Protek Devices designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It is part of the SMBJ series known for its compact size and robust protection capabilities.

Applications

  • Data lines protection: Protecting data communication lines from ESD and surge events.
  • Industrial control systems: Protecting programmable logic controllers (PLCs) and other control devices in harsh environments.
  • Automotive electronics: Surge protection for automotive control units (ECUs) and sensor interfaces.
  • Power supplies: Protecting power supplies from voltage spikes and surges.
  • Telecommunications equipment: Safeguarding telephone lines and network interfaces.

Features

  • Bidirectional configuration: Provides protection against both positive and negative transient voltages.
  • Surface mount package: Compact SMB (DO-214AA) package for efficient PCB mounting.
  • High surge capability: Designed to withstand high surge currents as specified in industry standards.
  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast response time: Responds quickly to transient voltage events, minimizing the risk of damage to protected components.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Comprehensive circuit protection: Prevents damage to sensitive electronic components from voltage transients of either polarity.
  • Improved system reliability: Reduces downtime and maintenance costs associated with transient voltage failures.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.
  • Compact size: Saves valuable PCB space.
  • Cost-effective solution: Provides reliable bidirectional protection at a competitive price.

Additional Details

The SMBJ15CA-T13 features a standoff voltage of 15V, indicating the maximum voltage that can be applied continuously without triggering the TVS diode. It has a peak pulse power dissipation rating that determines its ability to absorb transient energy. The clamping voltage specifies the maximum voltage that will appear across the protected device during a surge event. Its bidirectional capability makes it suitable for applications where the polarity of the transient voltage is unknown or can be either positive or negative. It is crucial for ensuring the longevity and reliability of electronic systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess