Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Filter Type Signal Line
Number of Lines 2
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 3.9mOhm (Typ)
Voltage Rating - DC 60V
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q200
Mounting Type Surface Mount
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height (Max) 0.096" (2.45mm)
Package / Case Horizontal, 4 PC Pad
Ultra Librarian 3D Model Ultra Librarian AE1210 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CMC 15MH 2A 2LN TH
Need more? Email Us
ECAD model for EH28-2.0-02-15M-X
Schurter Inc.
CMC 500MA 2LN TH
Need more? Email Us
ECAD model for DS1-175-0001
Schurter Inc.
CMC 4A 2LN TH
Need more? Email Us
ECAD model for DS1-30-0004
Wurth Electronics Inc
CMC 10.5MH 40A 3LN TH
Need more? Email Us
ECAD model for 744839010400
Wurth Electronics Inc
CMC 3.3MH 1.1A 2LN TH
Need more? Email Us
ECAD model for 7448640398
Schurter Inc.
CMC 630MA 2LN TH
Need more? Email Us
ECAD model for DS1-175-0002
TE Connectivity
CMC 3MH 16A 2LN TH
Need more? Email Us
ECAD model for RB8522-16-3M0
Bourns Inc.
CMC,3.2X2.5X2.5MM,22UH,80V,0.25A / 22 µH 2 Line Common Mode Choke Surface Mount 1.1 kOhms 250mA DCR 500mOhm
Lowest to $0.7702
ECAD model for SRF3225TAC-220Y
Traco Power
CMC 33.3UH 4A 2LN TH
Need more? Email Us
ECAD model for TCK-075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2228 $50.6736
29+ $3.4648 $100.4792
45+ $3.3566 $151.0470
62+ $3.2483 $201.3946
80+ $3.1400 $251.2000
107+ $2.8152 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention