Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 862882-B1035
Ultra Librarian 3D Model Ultra Librarian B1035 CAD Model

Description

The 862882-B1035 is a pulse transformer designed for use in transformers in the category of Transformers - Pulse Transformers.

  • Package: Bulk
  • Standard Package: 1 pcs
  • ECCN: OBSOLETE
  • REACH Status: Unaffected
  • HTSUS Code: 0000.00.0000
  • Manufacturer: Pulse
  • Note: This product is obsolete and may not be available in the market.

You May Also Be Interested in

Pulse
MODULE INTERFACE 10BASE-T SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for PE-68026QNL
Pulse
TRANSFORMER
Lowest to $8.7590
ECAD model for PA1382.650NLT
Pulse
XFRMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for 23Z91SMNL-T
Pulse
XFRMR 3.3V 7W 253UH POE EP10 SMD
Lowest to $1.0861
ECAD model for PA1133NLT
Pulse
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
Need more? Email Us
ECAD model for PE-68861NL
Pulse
TRANSFORMER
Need more? Email Us
ECAD model for MTA12020NLT
Pulse
XFRMR 1:1/1.26 / 1:2CT 1.2/1.2MH
Lowest to $3.6389
ECAD model for PE-68826NL
Bourns Inc.
PULSE XFMR 1CT:1CT 350UH
Lowest to $0.6704
ECAD model for PT61018PEL
Pulse
TRANSFORMER
Need more? Email Us
ECAD model for P0881NLT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention