Products specifications Report Issue?

Category Transformers >Current Sense Transformers
Manufacturer Pulse Electronics
Packaging Tube
Part Status Active
Frequency Range 500kHz Max
Type Invasive
Inductance 4.7 mH
ET (Volt-Time) 175VµS
DC Resistance (DCR) 500mOhm Max
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian FIS105NL CAD Model

Description

  • Current sense transformers provide output feedback to the pulse control circuitry allowing low-cost regulation of switch-mode power supplies
  • Fully encapsulated construction, Reinforced Insulation.
  • Isolation primary to secondary: 4000V AC
  • 25A maximum primary current, 500kHz maximum frequency
  • Applications: switch-mode power supplies, lighting, switch controls

You May Also Be Interested in

TT Electronics
CURR SENSE XFMR 1:100 SMD
Need more? Email Us
ECAD model for HM33-10100LFTR
Pulse
XFRMR CURR SENSE 20.0MH T/H
Need more? Email Us
ECAD model for PE-64487NL
Broadcom Limited
HALL EFFECT IC, T/R+LF
Need more? Email Us
ECAD model for ACHS-7123-500E
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
ECAD model for 2277077
Pulse
CURR SENSE XFMR 1:200 15A T/H
Lowest to $3.3727
ECAD model for FIS121NL
Broadcom Limited
HALL EFFECT IC, T/R+LF
Need more? Email Us
ECAD model for ACHS-7122-500E
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A AC/DC / Current Sensor
Lowest to $8.1353
ECAD model for ACS754SCB-050-PFF
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $0.9391
ECAD model for ACS724LLCTR-20AB-T
Pulse
XFRMR CURR SENSE 5.0MH T/H
Need more? Email Us
ECAD model for PE-63586NL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention