EN
  • EN
  • DE
  • IT

GST5009BM LF

Part No GST5009BM LF
Manufacturer Pulse
Catalog Pulse Transformers
Description MDL 1G SINGLE PORT N/A  /  350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tape & Reel (TR)
Transformer Type LAN 1000 Base-T
Inductance 350µH
Mounting SMD (SMT)
Dimension 0.594" L x 0.280" W (15.10mm x 7.10mm)
Height - Seated (Max) 0.157" (4.00mm)
Temperature Range - Operating -40°C ~ 85°C
MSL Level 1 (Unlimited)
Other Names 1840-GST5009BMLFTR
Standard Package 780
Win Source Part Number 1061277-GST5009BM LF
Ultra Librarian 3D Model Ultra Librarian GST5009BM LF CAD Model

Description

The GST5009BM LF is a pulse transformer component manufactured by Pulse Electronics Network.

  • Transformer Type: LAN 1000 Base-T
  • Application: Industrial equipment
  • Inductance: 350μH
  • Temperature Range: -40°C to 85°C
  • Mounting: Recommended for surface mount use
  • Alternative Part: Cross-reference purposes

You May Also Be Interested in

Pulse
TRANSFORMER 1:1 40UH SMD / 40μH, 40μH T3/E3 (Dual) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Lowest to $6.9726
Bel Fuse Inc.
XFRMR MODULE LAN 10/100BT 16P SM / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Need more? Email Us
Pulse
PULSE XFMR
Need more? Email Us
Pulse
XFRMR T3/DS3/E3/STS-1 1:4CT T/H / 150μH T3/E3 (Single) Pulse Transformer 1:4CT Through Hole
Lowest to $9.1323
Pulse
PULSE XFMR 1 CT:1.15CT TX/RX
Need more? Email Us
Pulse
XFRMR OCTAL 1:1.266 1.5MH SMD / 1.5mH T1/E1 (Octal) Pulse Transformer 1:1.266 Surface Mount
Need more? Email Us
Pulse
MODULE TRANSFRMR SNGL 10/100B-TX / Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD / 350μH LAN Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $0.5653
Pulse
MODULE FILTER SNGL LAN 16PIN SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $2.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7531 $52.7170
165+ $0.6179 $101.9535
255+ $0.5986 $152.6430
350+ $0.5793 $202.7550
450+ $0.5600 $252.0000
600+ $0.5021 $301.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 771 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess